Philips logo

Philips PET714 Portable DVD Player

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11244
Info modified on:
14 Mar 2024, 19:11:13
Short summary description Philips PET714 Portable DVD Player:

Philips PET714 Portable DVD Player, 80 dB, 32 - 320 Kbit/s, 10 W, 203 mm, 150 mm, 39 mm

Long summary description Philips PET714 Portable DVD Player:

Philips PET714 Portable DVD Player. Signal-to-Noise Ratio (SNR): 80 dB, MP3 bit rates: 32 - 320 Kbit/s, RMS rated power: 10 W. Width: 203 mm, Depth: 150 mm, Height: 39 mm. Display diagonal: 17.8 cm (7"), Display resolution: 480 x 234 pixels, Pixel pitch: 0.107 x 0.370 mm. Package width: 230 mm, Package depth: 68 mm, Package height: 246 mm. Display viewable area (HxV): 154.1 x 86.6 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.