Philips PET708 Portable DVD Player, 32 - 320 Kbit/s, 202 mm, 149 mm, 40 mm, 860 g, LCD
Philips PET708 Portable DVD Player. MP3 bit rates: 32 - 320 Kbit/s. Width: 202 mm, Depth: 149 mm, Height: 40 mm. Display: LCD, Display diagonal: 17.8 cm (7"), Pixel pitch: 0.107 x 0.370 mm. Package width: 285 mm, Package depth: 155 mm, Package height: 255 mm. Display viewable area (HxV): 154.1 x 86.6 mm