Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PET706 Portable DVD Player

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PET706 Portable DVD Player
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PET706/00 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710895992862
Category
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8999
This statistic is based on the 86411 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84437 free Open Icecat users.
Info modified on: 18 Jul 2019 20:44:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips PET706 Portable DVD Player :
The short editorial description of Philips PET706 Portable DVD Player

Enjoy DVD Movies On The Go
More>>>
Philips PET706 Portable DVD Player:
The official marketing text of Philips PET706 Portable DVD Player as supplied by the manufacturer

Sit back, relax and immerse in movies on the go with the 7-inch TFT LCD display PET706. Enjoy your favourite DVD movies, savour your MP3-CD and CD music or playback your JPEG photos anytime, anyplace.

Immerse in AV entertainment on the go
-Enjoy movies on DVD, DVD+/-R and DVD+/-RW discs
-Plays CD-RW and MP3-CD
-Share JPEG image files with Picture CD

Optimised viewing anywhere
-7" TFT colour LCD display for high quality viewing
-Watch movies in 16:9 widescreen format
-Built-in quality stereo speaker

For ultimate convenience
-Up to 2-hours playback with rechargeable battery
-Car adaptor and slim remote control
-Share entertainment fun with dual headphone jacks

Short summary description Philips PET706 Portable DVD Player:
This short summary of the Philips PET706 Portable DVD Player data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 7" Widescreen Portable DVD Player, Black, CD,CD-R,CD-RW,DVD, NTSC,PAL, 17.8 cm (7"), LCD, 30 ms

Long summary description Philips PET706 Portable DVD Player:
This is an auto-generated long summary of Philips PET706 Portable DVD Player based on the first three specs of the first five spec groups.

Philips 7" Widescreen Portable DVD Player. Product colour: Black, Disc types supported: CD,CD-R,CD-RW,DVD, Analog signal format system: NTSC,PAL. Display diagonal: 17.8 cm (7"), Display: LCD, Response time: 30 ms. MP3 bit rates: 32 - 320 Kbit/s. Audio formats supported: MP3. Weight: 820 g

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Disc types supported *
The types of disc which can be used with this device.
CD,CD-R,CD-RW,DVD
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC,PAL
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
17.8 cm (7")
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Response time
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
30 ms
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
200 cd/m²
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
250:1
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.107 x 0.370 mm
Audio
MP3 bit rates
32 - 320 Kbit/s
Ports & interfaces
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Composite video out
The socket in the device for the composite video, which is an analog video transmission (no audio) that carries standard definition video typically at 480i or 576i resolution. The cables for composite video are normally yellow.
1
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Composite video in
The socket (port) for the composite video input (white cable).
1
Digital audio coaxial out
The socket in the device for the digital audio output. The signal is carried via a coaxial cable with an RCA connector.
1
Loudspeakers
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
File formats
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
820 g
Technical details
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
0.25 W
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
193 x 163 x 39 mm
Customer service details