Philips logo

Philips PET704 Portable DVD Player

Product code:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
12450
Info modified on:
18 Apr 2019, 17:46:42
Short summary description Philips PET704 Portable DVD Player:

Philips PET704 Portable DVD Player, 32 - 320 Kbit/s, 203 mm, 150 mm, 40.4 mm, 710 g, LCD

Long summary description Philips PET704 Portable DVD Player:

Philips PET704 Portable DVD Player. MP3 bit rates: 32 - 320 Kbit/s. Width: 203 mm, Depth: 150 mm, Height: 40.4 mm. Display: LCD, Display diagonal: 17.8 cm (7"), Pixel pitch: 0.107 x 0.370 mm. Package width: 254 mm, Package depth: 112 mm, Package height: 196 mm. Display viewable area (HxV): 154.1 x 86.6 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.