Philips logo

Philips Portable DVD Player PET1008/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31253
Info modified on:
14 Mar 2024, 19:25:13
Short summary description Philips Portable DVD Player PET1008/00:

Philips Portable DVD Player PET1008/00, 32 - 320 Kbit/s, 32 - 192 Kbit/s, 10 W, 260 mm, 180 mm, 30 mm

Long summary description Philips Portable DVD Player PET1008/00:

Philips Portable DVD Player PET1008/00. MP3 bit rates: 32 - 320 Kbit/s, WMA bit rates: 32 - 192 Kbit/s, RMS rated power: 10 W. Width: 260 mm, Depth: 180 mm, Height: 30 mm. Display diagonal: 25.9 cm (10.2"), Display resolution: 800 x 480 pixels, Pixel pitch: 0.1905 x 0.1905 mm. Package width: 394 mm, Package depth: 191 mm, Package height: 321 mm. Master (outer) case width: 418 mm, Master (outer) case length: 403 mm, Master (outer) case height: 356 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.