Philips logo

Philips PET1002 Portable DVD Player

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16822
Info modified on:
14 Mar 2024, 18:27:07
Short summary description Philips PET1002 Portable DVD Player:

Philips PET1002 Portable DVD Player, 80 dB, 32 - 320 Kbit/s, 32 - 192 Kbit/s, 10 W, 260 mm, 180 mm

Long summary description Philips PET1002 Portable DVD Player:

Philips PET1002 Portable DVD Player. Signal-to-Noise Ratio (SNR): 80 dB, MP3 bit rates: 32 - 320 Kbit/s, WMA bit rates: 32 - 192 Kbit/s. Width: 260 mm, Depth: 180 mm, Height: 30 mm. Display diagonal: 25.9 cm (10.2"), Display resolution: 800 x 480 pixels, Pixel pitch: 0.1905 x 0.1905 mm. Package width: 392 mm, Package depth: 258 mm, Package height: 156 mm. Master (outer) case width: 527 mm, Master (outer) case length: 437 mm, Master (outer) case height: 295 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.