Philips logo

Philips Portable DVD Player PD9060/05

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95966
Info modified on:
07 Mar 2024, 15:34:52
Bullet Points Philips Portable DVD Player PD9060/05:
  • - 23 cm/9" digital LCD
  • - 6-hr playtime
Long product name Philips Portable DVD Player PD9060/05:

23 cm/9" LCD, DivX, MP3/WM, SD/SDHC, 238 x 32 x 175 mm

Philips Portable DVD Player PD9060/05:

Enjoy movies and more on the go with the Philips Portable DVD player. The 22.9 cm (9") digital colour LCD display brings images to life. Display and share your digital photos easily. Lightweight and compact with up to 6 hours' playback time.

Short summary description Philips Portable DVD Player PD9060/05:

Philips Portable DVD Player PD9060/05, Portable DVD player, Convertible, Black, Silver, CD audio, CD video, DVD-Audio, DVD-Video, MP3, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, NTSC, PAL

Long summary description Philips Portable DVD Player PD9060/05:

Philips Portable DVD Player PD9060/05. Product type: Portable DVD player, Form factor: Convertible, Product colour: Black, Silver. Display diagonal: 22.9 cm (9"), Display resolution: 800 x 480 pixels, Display: LCD. Audio decoders: Dolby Digital, MP3 bit rates: 32 - 320 Kbit/s, WMA bit rates: 32 - 192 Kbit/s. Headphone connectivity: 3.5 mm. Video formats supported: DIVX, MPEG4

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.