location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Portable DVD and TV PD8015/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable DVD and TV PD8015/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PD8015/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581534349
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109084
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Portable DVD and TV PD8015/12 :
The long product name of Philips Portable DVD and TV PD8015/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Slim set with DVD slot. With built-in digital TV receiver. 21.3cm/ 8.4" LCD 3hr playtime USB
More>>>
Philips Portable DVD and TV PD8015/12:
The official description of Philips Portable DVD and TV PD8015/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The magic of movies and music comes to life on the tablet-style Philips portable DVD player. Enjoy free-to-air digital TV programs with the built-in digital TV receiver. Comes with Smart Car Mount and USB connector.
- Play your movies, music and photos on the go
- Enjoy portable TV entertainment in real-time
- Extra touches for your convenience

Short summary description Philips Portable DVD and TV PD8015/12:
This short summary of the Philips Portable DVD and TV PD8015/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Portable DVD and TV PD8015/12, Black, NTSC, PAL, 21.3 cm (8.4"), 480 x 234 pixels, LCD, 4:3, 16:9

Long summary description Philips Portable DVD and TV PD8015/12:
This is an auto-generated long summary of Philips Portable DVD and TV PD8015/12 based on the first three specs of the first five spec groups.

Philips Portable DVD and TV PD8015/12. Product colour: Black, Analog signal format system: NTSC, PAL. Display diagonal: 21.3 cm (8.4"), Display resolution: 480 x 234 pixels, Display: LCD. MP3 bit rates: 32 - 320 Kbit/s, Signal-to-Noise Ratio (SNR): 76 dB. Headphone connectivity: 3.5 mm. Video formats supported: Divx, MPEG4, Audio formats supported: MP3, WMA

Features
Product colour *
Black
Analog signal format system
NTSC, PAL
Display
Display diagonal *
21.3 cm (8.4")
Display resolution *
480 x 234 pixels
Display *
LCD
Aspect ratio
4:3, 16:9
Audio
MP3 bit rates
32 - 320 Kbit/s
Signal-to-Noise Ratio (SNR)
76 dB
Ports & interfaces
USB 2.0 ports quantity
1
Ports & interfaces
Headphone connectivity
3.5 mm
Digital audio coaxial out
1
Loudspeakers
Built-in speaker(s) *
Yes
File formats
Video formats supported *
Divx, MPEG4
Audio formats supported
MP3, WMA
Power
Battery life (max)
3 h
Weight & dimensions
Weight
1.1 kg
Technical details
Dimensions (WxDxH)
256 x 170 x 34.5 mm