location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Dual screen portable DVD player PD7022/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual screen portable DVD player PD7022/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PD7022/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581531515 show
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 285395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:24:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Dual screen portable DVD player PD7022/12 :
The long product name of Philips Dual screen portable DVD player PD7022/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual screen portable DVD player 7"/18 cm LCD
More>>>
Philips Dual screen portable DVD player PD7022/12:
The official description of Philips Dual screen portable DVD player PD7022/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy your movies on the road
with two widescreen LCDs

Play your movies and music in-car! The Philips PD7022 featuring two 7”/18 cm TFT LCD
display screens lets you indulge in enjoying your DVD/DivX® movies, music and photos
on the road. Install and mount easily for in-car enjoyment.

Play your movies, music and photos on the go
- DVD, DVD+/-R, DVD+/-RW, (S)VCD, CD compatible
- DivX Certified for standard DivX video playback
- MP3-CD, CD and CD-RW playback
- View JPEG images from picture disc

Enrich your AV entertainment experience
- 7" TFT colour LCD display in 16:9 widescreen format
- Expand movie enjoyment with dual TFT LCD screens
- Built-in stereo speakers

Extra touches for your convenience
- Full Resume on Power Loss
- AC adapter, car adapter and AV cable included
- Car adapter and mounting strap included
- Headphone jack for personal enjoyment

18 cm/7" TFT colour LCD (16:9)
The colour LCD display brings images to life, showing off your treasured photos, favourite movies and music with the same 'real life' rich detail and vibrant colours as high quality prints. The 16:9 widescreen aspect ratio is standard for universal to high-definition digital television. A native 16:9 aspect ratio means video display without bars at the top and bottom of the picture and without the quality loss than comes from scaling, altering an image to fit on a different screen size.

MP3-CD, CD and CD-RW playback
MP3 is a revolutionary compression technology by which large digital music files can be made up to 10 times smaller without radically degrading their audio quality. A singe CD can store up to 10 hours of music.

DVD, DVD+/-RW, (S)VCD, CD
The Philips Portable DVD player is compatible with most DVD and CD discs available in the market. DVD, DVD+/-R, DVD+/-RW, (S)VCD and CD – all of them can play on the DVD player. DVD+/-R is a shorthand term for a DVD drive that can accept both of the common recordable DVD formats. Likewise, DVD+/-RW handles both common rewritable disc types.

Dual TFT LCD display screens
Dual screens allow you to display the same videos or images from the portable DVD player. Simply plug in and mount the screens on the headrests in your car. Now you can enjoy your favourite DVD movies and JPEG photos with family and friends in the back seats easily and comfortably.

DivX Certified
With DivX® support, you are able to enjoy DivX encoded videos and movies from the Internet, including purchased Hollywood films. The DivX media format is an MPEG-4-based video compression technology that enables you to save large files like movies, trailers and music videos on media like CD-R/RW and DVD recordable discs, USB storage and other memory cards for playback on your DivX
Certified® Philips device.

Power Resume
The DVD-Video player remembers where you last stopped watching both if it is powered off directly and if the power supply is discontinued. If you did not change to another disc, your player will resume play where you last stopped the movie just by reloading the disc—making your life a lot easier!

Short summary description Philips Dual screen portable DVD player PD7022/12:
This short summary of the Philips Dual screen portable DVD player PD7022/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Dual screen portable DVD player PD7022/12, Wall-mounted, Black, CD audio, CD video, SVCD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Fast forward, Fast reverse, Repeat, Shuffle, Zoom, 17.8 cm (7")

Long summary description Philips Dual screen portable DVD player PD7022/12:
This is an auto-generated long summary of Philips Dual screen portable DVD player PD7022/12 based on the first three specs of the first five spec groups.

Philips Dual screen portable DVD player PD7022/12. Form factor: Wall-mounted, Product colour: Black, Playback disc formats: CD audio, CD video, SVCD. Display diagonal: 17.8 cm (7"), Display resolution: 480 x 234 pixels, Display: LCD. Supported graphics resolutions: 480 x 234. MP3 bit rates: 32 - 320 Kbit/s, Signal-to-Noise Ratio (SNR): 62 dB. Headphone connectivity: 3.5 mm

Features
Form factor *
Wall-mounted
Product colour *
Black
Playback disc formats *
CD audio, CD video, SVCD
Disc types supported *
CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Playback modes
Fast forward, Fast reverse, Repeat, Shuffle, Zoom
Display
Display diagonal *
17.8 cm (7")
Display resolution *
480 x 234 pixels
Display *
LCD
Display diagonal (metric)
18 cm
Second display
Yes
Video
Full HD
No
Supported graphics resolutions
480 x 234
Audio
MP3 bit rates
32 - 320 Kbit/s
Signal-to-Noise Ratio (SNR)
62 dB
Ports & interfaces
Headphone outputs *
2
Headphone connectivity
3.5 mm
Composite video out
1
DC-in jack
Yes
AV output
Yes
Loudspeakers
Built-in speaker(s) *
Yes
File formats
Video formats supported *
DivX, MPEG4
Audio formats supported
MP3
Storage
Built-in HDD
No
Power
Power source type *
AC
AC input frequency
50 - 60 Hz
AC input voltage
110-240 V
Weight & dimensions
Width
199 mm
Depth
153 mm
Height
38 mm
Weight
1 kg
Technical details
Case or master carton weight
7.65 kg
DC-in requirements
9V, 0.8A
Master carton depth
37 cm
Master (outer) case height
305 mm
Master (outer) case width
225 mm
Quantity
1
Packaging content
Manual
Yes
Cables included
AV
AC adapter included
Yes
Car kit
Yes
Country Distributor
United Kingdom 1 distributor(s)