Philips logo

Philips RW KIT 32xRW52xW52xR IDE int TBW SW optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24672
Info modified on:
04 Apr 2019, 04:17:27
Short summary description Philips RW KIT 32xRW52xW52xR IDE int TBW SW optical disc drive Internal:

Philips RW KIT 32xRW52xW52xR IDE int TBW SW, 2 MB, 52x, 24x, 52x, 125 ms, Application software: Nero 5 / InCD

Long summary description Philips RW KIT 32xRW52xW52xR IDE int TBW SW optical disc drive Internal:

Philips RW KIT 32xRW52xW52xR IDE int TBW SW. Drive device, buffer size: 2 MB. CD write speed: 52x, CD rewrite speed: 24x. CD read speed: 52x. Access time: 125 ms. Bundled software: Application software: Nero 5 / InCD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.