location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3000 series NA320/00 fryer Single 4.2 L Stand-alone 1400 W Hot air fryer Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NA320/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NA320/00
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Sep 2024 23:05:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 3000 series NA320/00 fryer Single 4.2 L Stand-alone 1400 W Hot air fryer Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single Stand-alone Hot air fryer 4.2 L 0.8 kg Black
  • - Number of programs: 12
  • - Frying function Baking function Grilling Keep warm function
  • - Removable bowl
  • - LED Built-in display
  • - 1400 W
More>>>
Short summary description Philips 3000 series NA320/00 fryer Single 4.2 L Stand-alone 1400 W Hot air fryer Black:
This short summary of the Philips 3000 series NA320/00 fryer Single 4.2 L Stand-alone 1400 W Hot air fryer Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 3000 series NA320/00, Hot air fryer, 4.2 L, 0.8 kg, Rapid Air, 40 °C, 200 °C

Long summary description Philips 3000 series NA320/00 fryer Single 4.2 L Stand-alone 1400 W Hot air fryer Black:
This is an auto-generated long summary of Philips 3000 series NA320/00 fryer Single 4.2 L Stand-alone 1400 W Hot air fryer Black based on the first three specs of the first five spec groups.

Philips 3000 series NA320/00. Product type: Hot air fryer, Capacity: 4.2 L, Fryer food capacity: 0.8 kg. Construction type: Single, Product colour: Black, Control type: Touch. Display type: LED. Power: 1400 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 286 mm, Depth: 397 mm, Height: 294 mm

Performance
Capacity *
4.2 L
Fryer food capacity *
0.8 kg
Low-fat frying technology
Rapid Air
Product type *
Hot air fryer
Number of programs
12
Frying function *
Yes
Baking function *
Yes
Grilling
Yes
Roasting function
Yes
Keep warm function
Yes
Adjustable thermostat
Yes
Temperature (min)
40 °C
Temperature (max)
200 °C
Preset cooking programs
Yes
Dehydrating function
Yes
Country of origin
China
Design
Construction type *
Single
Appliance placement
Stand-alone
Product colour *
Black
Handle(s)
Yes
Design
Removable bowl *
Yes
Cord length
1 m
Control type *
Touch
Dishwasher-proof parts *
Yes
Indication
Built-in display *
Yes
Display type
LED
Power
Power *
1400 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Weight & dimensions
Width
286 mm
Depth
397 mm
Height
294 mm
Weight
4.6 kg
Package width
355 mm
Package depth
357 mm
Package height
356 mm
Package weight
6.1 kg
Technical details
Warranty period
2 year(s)