Philips logo

Philips MWV1157 100 ft RG6 coaxial cable

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9854
Info modified on:
14 Mar 2024, 19:38:43
Short summary description Philips MWV1157 100 ft RG6 coaxial cable:

Philips MWV1157 100 ft RG6 coaxial cable, 30.48 m, Black

Long summary description Philips MWV1157 100 ft RG6 coaxial cable:

Philips MWV1157 100 ft RG6 coaxial cable. Cable length: 30.48 m, Connector contacts plating: Nickel, Product colour: Black. Package width: 250 mm, Package length: 31.1 cm, Package height: 55 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.