location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MT3120T/52 telephone handset DECT telephone handset Caller ID White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MT3120T/52
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MT3120T/52
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581632588
Category:
The part of a telephone that is held up to speak into and listen to.
Telephone Handsets Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips MT3120T/52 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Short Manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Declaration of Conformity (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips MT3120T/52 telephone handset DECT telephone handset Caller ID White :
The long product name of Philips MT3120T/52 telephone handset DECT telephone handset Caller ID White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

handsfree, 160 hrs, ECO, Caller ID, 20 numbers
More>>>
Philips MT3120T/52 telephone handset DECT telephone handset Caller ID White:
The official description of Philips MT3120T/52 telephone handset DECT telephone handset Caller ID White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Move freely while calling
Handsfree phone with crystal clear sound

The lightweight and portable Philips handsfree phone is the ideal companion for any DECT phone to make and receive calls when your hands are busy. Enjoy calls in loud, crystal clear sound and the simplicity of the intuitive touch screen.

Make longer calls doing whatever you like
- Mic & speaker tuned for crystal clear handsfree calls
- Handsfree speaker mode or headphones privacy
- Wear it clipped, on a lanyard or place it next to you

Universal compatibility
- Compatible with virtually all DECT cordless phones

Fully featured phone with touch screen controls
- Fast and easy touch screen controls
- See who is calling with Caller ID
- Phonebook stores 20 numbers and call log tracks 30 calls
- Make longer conversations, up to 10 hours talk time
- Less charging with up to 160 hours standby time

Eco-conscious design
- 60% reduction of radiation when ECO mode is activated

Short summary description Philips MT3120T/52 telephone handset DECT telephone handset Caller ID White:
This short summary of the Philips MT3120T/52 telephone handset DECT telephone handset Caller ID White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MT3120T/52, White, 4.57 cm (1.8"), 64 x 102 pixels, White, Lithium Polymer (LiPo), 160 h

Long summary description Philips MT3120T/52 telephone handset DECT telephone handset Caller ID White:
This is an auto-generated long summary of Philips MT3120T/52 telephone handset DECT telephone handset Caller ID White based on the first three specs of the first five spec groups.

Philips MT3120T/52. Product colour: White, Display diagonal: 4.57 cm (1.8"), Display resolution: 64 x 102 pixels. Battery technology: Lithium Polymer (LiPo), Standby time: 160 h. Package width: 114 mm, Package depth: 102.5 mm, Package height: 105 mm

Technical details
Type *
DECT telephone handset
Caller ID *
Yes
Phonebook capacity
20 entries
Number of melodies
5
Battery low indication
Yes
Cable length
1.8 m
Clock/Date display
Yes
Display resolution (numeric)
64 pixels
ECO mode
Yes
Headphone connectivity
3.5 mm
Quantity
1
Quick start guide
Yes
Signal strength indication
Yes
Design
Product colour *
White
Display diagonal
4.57 cm (1.8")
Display resolution
64 x 102 pixels
Backlight colour
White
Battery
Battery technology
Lithium Polymer (LiPo)
Standby time
160 h
Weight & dimensions
Package width
114 mm
Package depth
102.5 mm
Package height
105 mm
Package weight
205 g