location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Hands-free accessory for cordless phones MT3120T/05

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hands-free accessory for cordless phones MT3120T/05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MT3120T/05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581632564
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Philips MT3120T/05 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Hands-free accessory for cordless phones MT3120T/05
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal compatibility
  • - 1.8" display/white backlight
  • - Speakerphone
Long product name Philips Hands-free accessory for cordless phones MT3120T/05 :
The long product name of Philips Hands-free accessory for cordless phones MT3120T/05. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.8", 4.6 cm, FSTN, 64 x 102, 50 m, 300 m, 1.8 m, GAP, 30, 20, UK 3 pin, 160 h, 10 h, Li-Po, 100-240 V~50-60 Hz
More>>>
Philips Hands-free accessory for cordless phones MT3120T/05:
The official description of Philips Hands-free accessory for cordless phones MT3120T/05 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The lightweight and portable Philips hands-free phone is the ideal companion for any DECT phone to make and receive calls when your hands are busy. Enjoy calls in loud, crystal clear sound and the simplicity of the intuitive touch screen.

Mic and speaker tuned for crystal-clear hands-free calls
The Philips hands-free phone delivers loud, crystal-clear sound through its high performance speaker with a sealed acoustic chamber. Tuned for hands-free mode, it delivers a far crisper, louder sound than any mobile or DECT phone you may be used to.

Compatible with virtually all DECT cordless phones
The Philips hands-free DECT phone is GAP (Generic Access Profile) compatible, which means you can simply register it with your phone base to take incoming calls and make outgoing ones.

Fast and easy touchscreen controls
Calling is more enjoyable than reading long user manuals. That's why the Philips hands-free phone comes with a resistant, touch-sensitive screen to dial, take calls and easily manage your settings.

Wear it clipped, on a lanyard or place it next to you
Clip, lanyard or freestanding mode: Unlike traditional DECT phones in hands-free mode, the Philips hands-free phone is sufficiently lightweight and compact to be your constant companion. You can wear it as a clip, on a lanyard or placed next to you as a loud speaker — leaving your hands and ears free to do other things as well as talk for much longer.

Hands-free speaker mode or headphones privacy
You can use headphones with the Philips hands-free phone to ensure total privacy whilst retaining the benefits of true hands-free communication. Whenever you prefer to keep your conversation private, simply switch from speaker mode by plugging your headphones into the standard 3.5 mm jack and continue to enjoy hands-free convenience.

Make longer conversations; up to 10 hours talk time
Maximum Talk time: With up to 10 hours of talk time, you’ll never need to cut your calls short again; and what's more, the greatly improved battery life means you won't need to recharge your phone so often.

Short summary description Philips Hands-free accessory for cordless phones MT3120T/05:
This short summary of the Philips Hands-free accessory for cordless phones MT3120T/05 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Hands-free accessory for cordless phones MT3120T/05, Telephone, White, 300 m, 20 entries, 1.8 m, Alarm

Long summary description Philips Hands-free accessory for cordless phones MT3120T/05:
This is an auto-generated long summary of Philips Hands-free accessory for cordless phones MT3120T/05 based on the first three specs of the first five spec groups.

Philips Hands-free accessory for cordless phones MT3120T/05. Device type: Telephone, Product colour: White, Maximum operating distance: 300 m. Display: Yes 4.6 cm/1.8", Backlight colour: White. Connectivity technology: Wireless, Headphone connectivity: 3.5 mm. Power source type: Battery, Battery technology: Lithium Polymer (LiPo), Talk time: 10 h. Width: 11.4 mm, Depth: 10.2 mm, Dimensions (WxDxH): 11.4 x 10.25 x 10.5 mm

Crystal-clear hands-free sound
Crystal-clear hands-free sound

The Philips hands-free phone delivers loud, crystal-clear sound through its high performance speaker with a sealed acoustic chamber. Tuned for hands-free mode, it delivers a far crisper, louder sound than any mobile or DECT phone you may be used to.

Headphones or speaker options
Headphones or speaker options

You can use headphones with the Philips hands-free phone to ensure total privacy whilst retaining the benefits of true hands-free communication. Whenever you prefer to keep your conversation private, simply switch from speaker mode by plugging your headphones into the standard 3.5 mm jack and continue to enjoy hands-free convenience.

Clip, lanyard or table-top
Clip, lanyard or table-top

Clip, lanyard or freestanding mode: Unlike traditional DECT phones in hands-free mode, the Philips hands-free phone is sufficiently lightweight and compact to be your constant companion. You can wear it as a clip, on a lanyard or placed next to you as a loud speaker — leaving your hands and ears free to do other things as well as talk for much longer.

Compatible with DECT phones
Compatible with DECT phones

The Philips hands-free DECT phone is GAP (Generic Access Profile) compatible, which means you can simply register it with your phone base to take incoming calls and make outgoing ones.

Intuitive touch screen
Intuitive touch screen

Calling is more enjoyable than reading long user manuals. That's why the Philips hands-free phone comes with a resistant, touch-sensitive screen to dial, take calls and easily manage your settings.

10 hours talk time
10 hours talk time

Maximum Talk time: With up to 10 hours of talk time, you’ll never need to cut your calls short again; and what's more, the greatly improved battery life means you won't need to recharge your phone so often.

Up to 160-h on standby
Up to 160-h on standby

Week-long standby: The Philips hands-free phone can be switched on and remain in standby mode continuously for up to one week on a single charge (160 hours), which means you'll spend less time recharging the battery from now on.

Features
Device type *
Telephone
Product colour
White
Portable
Yes
Speakerphone
Yes
Number of melodies
5
Maximum operating distance
300 m
Phonebook capacity
20 entries
Call log entries
30
Cable length
1.8 m
On/off key tone
Y
LED indicators
Alarm
Battery level indicator
Yes
Signal strength indication
Yes
On/off switch
Yes
Caller ID
Yes
Control type
Touch
Range
Indoors: Up to 50 m. Outdoors: Up to 300 m
Microphone
Microphone mute
Yes
Display
Display
Yes 4.6 cm/1.8"
Clock/Date display
Yes
Backlight colour
White
Ports & interfaces
Connectivity technology *
Wireless
Headphone connectivity
3.5 mm
Power
Power source type
Battery
Battery technology
Lithium Polymer (LiPo)
Talk time
10 h
Standby time
160 h
Power requirements
100-240 V~50-60 Hz
Weight & dimensions
Width
11.4 mm
Depth
10.2 mm
Dimensions (WxDxH)
11.4 x 10.25 x 10.5 mm
Battery weight
9 g
Height
10.5 mm
Weight
120 g
Packaging data
Package width
114 mm
Package depth
102.5 mm
Package height
105 mm
Package weight
205 g
Package type
Carton
Packaging content
Quantity
1
Quick start guide
Yes
Technical details
Call management
Caller ID* Microphone mute Missed Calls Received Calls Call Time
Keypad lock
Yes
Package tare weight
85 g