Philips logo

Philips MMS4040F/77 speaker set 40 W PC/Laptop Black 2.1 channels 1-way 20 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28010
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips MMS4040F/77 speaker set 40 W PC/Laptop Black 2.1 channels 1-way 20 W:

Philips MMS4040F/77, 2.1 channels, 40 W, PC/Laptop, Black, FM, 1-way

Long summary description Philips MMS4040F/77 speaker set 40 W PC/Laptop Black 2.1 channels 1-way 20 W:

Philips MMS4040F/77. Audio output channels: 2.1 channels, RMS rated power: 40 W, Recommended usage: PC/Laptop. Satellite speaker type: 1-way, Satellite speakers RMS power: 20 W, Satellite speaker dimensions (WxDxH): 105 x 80 x 170 mm. Subwoofer RMS power: 20 W, Subwoofer driver diameter (imperial): 12.7 cm (5"), Subwoofer dimensions (W x D x H): 160 x 240 x 260 mm. Power source: USB. Cables included: RCA

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.