Philips MMS322 Multimedia Speaker 2.0, 2.0 channels, Wired, 40 W, 50 - 20000 Hz, Black, Silver
Philips MMS322 Multimedia Speaker 2.0. Recommended usage: Universal. Audio output channels: 2.0 channels. Connectivity technology: Wired. RMS rated power: 40 W, Frequency range: 50 - 20000 Hz. Product colour: Black, Silver