location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MMS171/17 speaker set 19 W Universal Black, Silver 2.1 channels 1-way 7 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MMS171/17
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MMS171/17
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037849960622 show
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78063
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips MMS171/17 speaker set 19 W Universal Black, Silver 2.1 channels 1-way 7 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 19 W 2.1 channels
  • - Number of satellite speakers: 2 1-way 7 W
  • - Wired
  • - Line-in 3.5 mm
  • - Volume control: Rotary
  • - Black, Silver
Long product name Philips MMS171/17 speaker set 19 W Universal Black, Silver 2.1 channels 1-way 7 W :
The long product name of Philips MMS171/17 speaker set 19 W Universal Black, Silver 2.1 channels 1-way 7 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multimedia Speakers 2.1, 220V, 50Hz, 38W, 55 - 20k Hz, 3.5W + 12W RMS
More>>>
Philips MMS171/17 speaker set 19 W Universal Black, Silver 2.1 channels 1-way 7 W:
The official description of Philips MMS171/17 speaker set 19 W Universal Black, Silver 2.1 channels 1-way 7 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Controlling the sound from your multimedia gear is easy with the SPA2300. It has a wired remote control for relaxed volume level setting and bass boost level control on the subwoofer.

Ultimate bass performance
- Bass boost technology with level control

Connect to all your gear
- Remote volume control for convenient sound adjustment
- Perfect for MP3, PC, TV, CD & more.

Short summary description Philips MMS171/17 speaker set 19 W Universal Black, Silver 2.1 channels 1-way 7 W:
This short summary of the Philips MMS171/17 speaker set 19 W Universal Black, Silver 2.1 channels 1-way 7 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MMS171/17, 2.1 channels, 19 W, Universal, Black, Silver, Wired, 1.6 m

Long summary description Philips MMS171/17 speaker set 19 W Universal Black, Silver 2.1 channels 1-way 7 W:
This is an auto-generated long summary of Philips MMS171/17 speaker set 19 W Universal Black, Silver 2.1 channels 1-way 7 W based on the first three specs of the first five spec groups.

Philips MMS171/17. Audio output channels: 2.1 channels, RMS rated power: 19 W, Recommended usage: Universal. Satellite speaker type: 1-way, Satellite speakers RMS power: 7 W, Satellite speaker woofer diameter (imperial): 6.35 cm (2.5"). Subwoofer RMS power: 12 W, Subwoofer driver diameter (imperial): 13.3 cm (5.25"). Power source: AC, AC input voltage: 220 V, AC input frequency: 50 Hz. Cables included: Audio (3.5mm)

Performance
RMS rated power *
19 W
Recommended usage *
Universal
Product colour *
Black, Silver
Remote control type
Wired
Power cable length
1.6 m
Magnetically shielded
Yes
Volume control
Rotary
Audio output channels *
2.1 channels
LED indicators
Power
Amplifier
Amplification device included *
No
Satellite speakers
Number of satellite speakers *
2
Satellite speaker type *
1-way
Satellite speakers RMS power *
7 W
Satellite speaker woofer diameter (imperial)
6.35 cm (2.5")
Subwoofer
Subwoofer RMS power
12 W
Subwoofer driver diameter (imperial)
13.3 cm (5.25")
Bass reflex
Yes
Bass adjustment
Yes
Power
Power source *
AC
AC input voltage
220 V
AC input frequency
50 Hz
Technical details
Frequency range
55 - 20000 Hz
EAN/UPC/GTIN (packaging)
037849960622
Music power
38 W
Packaging tare weight
0.8 kg
Power LED
Yes
Quantity outer carton
4 pc(s)
Tare weight outer carton
1.4 kg
12 NC code
908210004826
12NC outer carton
908210004826
Quantity
1
Packaging content
Cables included
Audio (3.5mm)
Quick installation guide
Yes
Ports & interfaces
Connectivity technology *
Wired
Line-in
Yes
Line-in connectivity
3.5 mm
Logistics data
Master (outer) case width
333 mm
Master (outer) case length
1084 mm
Master (outer) case height
326 mm
Master (outer) case gross weight
15 kg
Master (outer) case GTIN (EAN/UPC)
10037849960629
Packaging data
Package width
268 mm
Package depth
323 mm
Package height
304 mm
Package weight
4.3 kg