Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SPEAKERS 2W RMS loudspeaker Wired

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPEAKERS 2W RMS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MMS121/00 show
Show alternative article codes used in the online market place
Category
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11401
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 18 Jul 2019 20:44:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips SPEAKERS 2W RMS loudspeaker Wired :
The short editorial description of Philips SPEAKERS 2W RMS loudspeaker Wired

SPEAKERS 2W RMS MMS121 BULK IN (NMS)
More>>>
Philips SPEAKERS 2W RMS loudspeaker Wired:
The official marketing text of Philips SPEAKERS 2W RMS loudspeaker Wired as supplied by the manufacturer

Whether in homes, factories, offices, airports, or on the street, it's hard to imagine a place where Philips is absent. What Philips wants is to make your life and work easier - and more fun! And Philips continuously explores new ways to improve products and to offer innovative products to its consumers. Philips. "Let's Make Things Better".

Short summary description Philips SPEAKERS 2W RMS loudspeaker Wired:
This short summary of the Philips SPEAKERS 2W RMS loudspeaker Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SPEAKERS 2W RMS, Wired, 2 W, 120 - 20000 Hz

Long summary description Philips SPEAKERS 2W RMS loudspeaker Wired:
This is an auto-generated long summary of Philips SPEAKERS 2W RMS loudspeaker Wired based on the first three specs of the first five spec groups.

Philips SPEAKERS 2W RMS. Connectivity technology: Wired. RMS rated power: 2 W, Frequency range: 120 - 20000 Hz

Audio
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
2 W
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
120 - 20000 Hz
Amplifier
Amplifier output power
Integrated
Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Connector(s)
1 x audio line-in ( mini-phone stereo 3.5 mm )
Other features
Speakers
Active ( 2 x right/left channel speaker - 1 Watt - 120 - 20000 Hz - wired)
Customer service details
X