Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Master LEDtube 900mm HO 12W 840 T81 LED bulb G13 A++

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Master LEDtube 900mm HO 12W 840 T81
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MLEDTUBE900HO12W840T8
Category
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1207
This statistic is based on the 95107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92905 free Open Icecat users.
Info modified on: 19 Nov 2020 09:40:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips Master LEDtube 900mm HO 12W 840 T81 LED bulb G13 A++ :
The short editorial description of Philips Master LEDtube 900mm HO 12W 840 T81 LED bulb G13 A++

50000 h, G13, 1575 lm, 12 W, 900 mm, A++, 0.174 kg
More>>>
Short summary description Philips Master LEDtube 900mm HO 12W 840 T81 LED bulb G13 A++:
This short summary of the Philips Master LEDtube 900mm HO 12W 840 T81 LED bulb G13 A++ data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Master LEDtube 900mm HO 12W 840 T81, 12 W, G13, A++, 1575 lm, 50000 h, White

Long summary description Philips Master LEDtube 900mm HO 12W 840 T81 LED bulb G13 A++:
This is an auto-generated long summary of Philips Master LEDtube 900mm HO 12W 840 T81 LED bulb G13 A++ based on the first three specs of the first five spec groups.

Philips Master LEDtube 900mm HO 12W 840 T81. Bulb power: 12 W, Fitting/cap type: G13. Energy efficiency class: A++. Luminous flux: 1575 lm, Bulb lifetime: 50000 h, Light colour: White, Colour temperature: 4000 K

Performance
Bulb shape *
Cylindrical
Luminous flux *
Luminous flux or luminous power is the measure of the perceived power of light measured in lumen. The luminous flux is a weighted sum of the power at all wavelengths in the visible band.
1575 lm
Bulb lifetime *
The length of time that the bulb will last for.
50000 h
Light colour *
The colour of the light produced by the product.
White
Colour temperature *
A method of describing the color characteristics of light, usually either warm (yellowish) or cool (bluish). Usually measured in degrees of Kelvin (°K).
4000 K
Bulb power *
The power of the lamp, usually measured in watts (W).
12 W
Fitting/cap type *
The type of fitting (used in pipe plumbing systems to connect straight pipe or tubing sections, to adapt to different sizes or shapes, and for other purposes, such as regulating or measuring fluid flow) or cap (a pipe fitting used to seal the end of a pipe).
G13
Certification
CE marking RoHS compliance KEMA Keur certificate
Power
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
A++
Bulb current
54 mA
AC input voltage
The voltage of the AC electricity that is inputted into the product.
220-240 V
AC input frequency
50 - 60 Hz
Power
Energy consumption (1000 hours)
12 kWh
Weight & dimensions
Length
The measurement or extent of something from end to end.
90 cm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
174 g
Technical details
Length
The measurement or extent of something from end to end; the greater of two or the greatest of three dimensions of an object.
90 cm
Colour changing
No
Colour consistency
<6 steps
Colour code
840
Housing colour
The colour of the housing, which is the rigid casing that encloses and protects a piece of moving or delicate equipment.
White
LED colour
White
Shape
The external form, contours, or outline of the product.
Cylinder
Mounting type
Type of mounting e.g. wall mounting.
Recessed
Sustainability certificates
RoHS
Colour
Product colour
The colour e.g. red, blue, green, black, white.
White