Philips logo

Philips All-in-One Trimmer MG7950/15 Series 7000

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57301
Info modified on:
16 Jul 2025, 02:07:53
Retail Leaflet (608 KB)
Philips MG7950/15 user manual (4.3 MB)
Short summary description Philips All-in-One Trimmer MG7950/15 Series 7000:

Philips All-in-One Trimmer MG7950/15 Series 7000, Grey, 0.5 mm, 2 cm, 0.2 mm, Beard, Ear, Nose, Battery

Long summary description Philips All-in-One Trimmer MG7950/15 Series 7000:

Philips All-in-One Trimmer MG7950/15 Series 7000. Product colour: Grey, Minimum hair length: 0.5 mm, Maximum hair length: 2 cm. Power source: Battery, Operating time: 120 min, Battery type: Built-in battery

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.