location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MULTIGROOM Series 7000 MG7715/15 hair trimmers/clipper Black, Silver Lithium-Ion (Li-Ion)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MULTIGROOM Series 7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG7715/15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MG7715/15
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103839207 show
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 331942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Apr 2024 09:46:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips MG7715/15 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 years
Long product name Philips MULTIGROOM Series 7000 MG7715/15 hair trimmers/clipper Black, Silver Lithium-Ion (Li-Ion) :
The long product name of Philips MULTIGROOM Series 7000 MG7715/15 hair trimmers/clipper Black, Silver Lithium-Ion (Li-Ion). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multigroom series 7000, 100-240 V, Lithium-ion, 120 min / 1 h, 13 tools
More>>>
Philips MULTIGROOM Series 7000 MG7715/15 hair trimmers/clipper Black, Silver Lithium-Ion (Li-Ion):
The official description of Philips MULTIGROOM Series 7000 MG7715/15 hair trimmers/clipper Black, Silver Lithium-Ion (Li-Ion) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Perfect your personal style with our most precise and versatile trimmer. 13 premium tools empower you to craft your unique style, from head to toe. Enjoy maximum precision with DualCut blades and added control with a no-slip rubber grip.

Short summary description Philips MULTIGROOM Series 7000 MG7715/15 hair trimmers/clipper Black, Silver Lithium-Ion (Li-Ion):
This short summary of the Philips MULTIGROOM Series 7000 MG7715/15 hair trimmers/clipper Black, Silver Lithium-Ion (Li-Ion) data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MULTIGROOM Series 7000 MG7715/15, Black, Silver, Rectangle, Beard, Ear, Eyebrow, Moustache, Nose, Battery, 120 min, Built-in

Long summary description Philips MULTIGROOM Series 7000 MG7715/15 hair trimmers/clipper Black, Silver Lithium-Ion (Li-Ion):
This is an auto-generated long summary of Philips MULTIGROOM Series 7000 MG7715/15 hair trimmers/clipper Black, Silver Lithium-Ion (Li-Ion) based on the first three specs of the first five spec groups.

Philips MULTIGROOM Series 7000 MG7715/15. Product colour: Black, Silver, Shape: Rectangle, Precision trimmer purpose: Beard, Ear, Eyebrow, Moustache, Nose. Power source: Battery, Operating time: 120 min, Battery type: Built-in. Shaving system technologies: DualCut. Bodygroom/hair clipping/facial styling: Long beard, Short beard, Stubble look, Sharp lines, Detailed styling, Goatee. Maintenance accessories: Cleaning brush

Performance
Product colour *
Black, Silver
Shape
Rectangle
Suitable for entire body *
Yes
Wet & Dry
Yes
Precision trimmer
Yes
Precision trimmer purpose
Beard, Ear, Eyebrow, Moustache, Nose
Self-sharpening blade
Yes
Ergonomics
Handle(s)
No
Rubber grips
Yes
Waterproof
Yes
Indication
Battery charge indicator
Yes
Battery low indication
Yes
Charging indicator
Yes
Power
Power source *
Battery
Operating time *
120 min
Rechargeable *
Yes
Charging time
1 h
Power
Battery type *
Built-in
Battery technology
Lithium-Ion (Li-Ion)
Fast charging
Yes
AC input voltage
100 - 240 V
Other features
Trimmer for nose and ears
Yes
Maintenance-free
No
Oil-free maintenance
Yes
Shaving system technologies
DualCut
Battery level indicator
Yes
Bodygroom/hair clipping/facial styling
Long beard, Short beard, Stubble look, Sharp lines, Detailed styling, Goatee
Packaging content
Cleaning brush
Yes
Hair comb
Yes
Maintenance accessories
Cleaning brush
Body-trimming comb
Yes
Combs quantity
13
Technical details
Stubble comb
2