Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Media Center MCP9350I/03 digital media player Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Media Center MCP9350I/03
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCP9350I/22
Category
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11043
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:08
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips Media Center MCP9350I/03 digital media player Silver:
This short summary of the Philips Media Center MCP9350I/03 digital media player Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Media Center MCP9350I/03, 250 GB, PAL,SECAM, Wireless LAN (IEEE802.11g); wired: Ethernet (RJ 45) 1x, Silver, 100-240VAC, 50/60Hz, 130 W

Long summary description Philips Media Center MCP9350I/03 digital media player Silver:
This is an auto-generated long summary of Philips Media Center MCP9350I/03 digital media player Silver based on the first three specs of the first five spec groups.

Philips Media Center MCP9350I/03. HDD capacity: 250 GB. Analog signal format system: PAL,SECAM. Networking features: Wireless LAN (IEEE802.11g); wired: Ethernet (RJ 45) 1x. Product colour: Silver. Power requirements: 100-240VAC, 50/60Hz, Power consumption (typical): 130 W, Power consumption (standby): 5.2 W

Storage
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
250 GB
Video
Analog signal format system
The supported protocols for exchanging analog signals.
PAL,SECAM
Network
Networking features
Wireless LAN (IEEE802.11g); wired: Ethernet (RJ 45) 1x
Ergonomics
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Power
Power requirements
100-240VAC, 50/60Hz
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
130 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
5.2 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9.42 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
430 x 392 x 100 mm
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
590 x 487 x 232 mm
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
-MS Windows XP MCE; -Philips Media Manager: UPnP multimedia content server;
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Disc types supported
The types of disc which can be used with this device.
CD,DVD,DVD+R,DVD+RW,DVD-R
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wireless
I/O ports
An interface on a device to which you can connect another device.
-Front / Side connections: Headphone out, i.LINK DV in (IEEE1394, 4-pin), Microphone, USB 2.0 2x -Rear Connections: Analogue audio left / right in 2x, Analogue audio left / right out 2x, Antenna IEC75, Digital coaxial out, Digital optical out, DVI-D, FM antenna, S-Video out, VGA out, S-Video in 2x, CVBS in 2x, USB 2.0 2x, IEEE 1394 6 pins 2x, Telephone line in, IR Blaster 2x
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:58:12
Uk has collected 4 expert reviews for Philips Media Center MCP9350I/03 digital media player Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:58:12
Nl heeft 4 proffesionele recensies verzameld voor Philips Media Center MCP9350I/03 digitale mediaspeler Zilver. Het gemiddelde van deze proffesionele recensies is 83 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:58:12
Fr a recueilli 4 avis d’experts pour Philips Media Center MCP9350I/03 lecteur multimédia Argent et la note moyenne est de 83 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:58:12
De hat 4 Expertenmeinungen über Philips Media Center MCP9350I/03 Digitaler Mediaplayer Silber eingeholt. Das duchschnittliche Epertenrating ist 83 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:58:12
Testseek ha raccolto 4 recensioni da parte di esperti per Philips Media Center MCP9350I/03 lettore multimediale Argento e la valutazione media da parte degli esperti è di 83 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:58:12
Es ha coleccionado 4 opiniones de expertos para Philips Media Center MCP9350I/03 reproductor multimedia y grabador de sonido Plata y la calificación media es 83 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:58:12
Dk har samlet 4 ekspertanmeldelser for Philips Media Center MCP9350I/03 digital medieafspiller Sølv og den gennemsnitlige ekspertbedømmelse er 83 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:58:12
Se har samlat in 4 experttester för Philips Media Center MCP9350I/03 digitala mediaspelare Silver och det genomsnittliga betyget är 83 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
83%
Source Review comments Score
techradar.com
Updated:
2011-10-04 01:58:08
Considering that media centre PCs have been around for a year or two, its a wonder that the bigger brands havent already saturated the market with the buggers. But its an area of home cinema that has remained largely exclusive to computer specific c...
Good interesting proprietary software, quiet, great connectivity...
Bad Strange artefacts on DVD and broadcast pictures...
Bottom line Considering that media centre PCs have been around for a year or two, its a wonder that the bigger brands havent already saturated the market with the buggers. But its an area of home cinema that has remained largely exclusive to computer specific c...
80%
pcadvisor.co.uk
Updated:
2011-10-04 01:58:11
Philips Showline Media Center MCP9350i could be compared to the Sony Vaio VGX-XL100 entertainment PC we looked at a month ago (click here to read our review). However, this would be unfair. The Philips has far more to offer, especially in terms of...
Bottom line Fantastic. The MCP9350i works perfectly, there are loads of options in terms of setup and the noise shouldnt upset you much. There are no problems connecting to networks and it has everything a Media Center PC should have, including a large hard driv...
90%
homecinemachoice.com
Updated:
2011-10-04 01:58:09
PDF-file...
80%
v3.co.uk
Updated:
2011-10-04 01:58:12
Philips makes its first foray into the world of Microsoft Media Center with its home entertainment computer...
80%
Show all
Customer service details