Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MCM720 MP3/WMA Micro Hi-Fi System

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MCM720 MP3/WMA Micro Hi-Fi System
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCM720/12
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710895938167
Category
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Sets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52778
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 07 Feb 2019 18:25:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips MCM720 MP3/WMA Micro Hi-Fi System :
The short editorial description of Philips MCM720 MP3/WMA Micro Hi-Fi System

Micro Hi-Fi System
More>>>
Philips MCM720 MP3/WMA Micro Hi-Fi System:
The official marketing text of Philips MCM720 MP3/WMA Micro Hi-Fi System as supplied by the manufacturer

Digital Music with USB Direct in Sophisticated Style with Great Sound
Specifically designed for one who appreciates the ultimate in technology and style, the system exudes finesse and quality. With USB Direct, you can play and remote control your MP3/WMA files from your portable player.

Unlimited listening pleasure
- Enjoy MP3/WMA music from your portable USB devices.
- Plays MP3/WMA-CD, CD and CD-RW music.

Enrich your sound experience
- Incredible Surround™ for enhanced audio enjoymen.
- Digital Sound Control for optimized music style settings.
- Dynamic Bass Boost delivers deeper, more dramatic bass.
- 2x50W RMS and 2x100W music power.

Start the day your way
- Wake-Up and Sleep Timer.
- The digital tuner has 40 presets for extra convenience.
- Logic tape deck.

Refined in sound and look
- Elegant wood-finished speakers.

Short summary description Philips MCM720 MP3/WMA Micro Hi-Fi System:
This short summary of the Philips MCM720 MP3/WMA Micro Hi-Fi System data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MCM720 MP3/WMA Micro Hi-Fi System, Home audio micro system, Red,Silver, Logic, 1 discs, 100 W, 2-way

Long summary description Philips MCM720 MP3/WMA Micro Hi-Fi System:
This is an auto-generated long summary of Philips MCM720 MP3/WMA Micro Hi-Fi System based on the first three specs of the first five spec groups.

Philips MCM720 MP3/WMA Micro Hi-Fi System. Type: Home audio micro system, Product colour: Red,Silver, Cassette deck technology: Logic. RMS rated power: 100 W, Speaker type: 2-way. Supported radio bands: FM,MW, Tuner enhancements: Auto Store, Tuner type: Digital. Display type: VFD. Headphone connectivity: 3.5 mm

Design
Type *
Characteristics of the device.
Home audio micro system
Product colour *
The colour e.g. red, blue, green, black, white.
Red,Silver
Optical disc player *
CD player, DVD player or other device able to play optical discs.
Yes
Cassette deck *
Type of tape machine for playing and recording cassettes.
Yes
Cassette deck technology
Logic
Number of optical discs
1 discs
Multimedia
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
100 W
Speaker type
Loudspeaker number of ways.
2-way
Bass reflex
Type of loudspeaker enclosure that uses the sound from the rear side of the diaphragm to increase the efficiency of the system at low frequencies as compared to a typical closed box loudspeaker or an infinite baffle mounting.
Yes
Radio
Supported radio bands *
The bands which the radio can receive e.g. FM, MW, LW.
FM,MW
Radio Data System (RDS)
RDS (Radio Data System) means that information such as time, station identification and programme information can be displayed by the device.
Yes
Tuner enhancements
Auto Store
Tuner type
The type of radio tuner e.g. analog, digital.
Digital
Preset stations quantity
The number of preset radio stations that can be stored. The preset stations are the ones that can be reached by pressing a button; they do not require manual tuning.
40
Display
Display type
Type of display (screen) e.g. LCD.
VFD
Network
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ports & interfaces
USB port *
The device features a socket into which a USB cable can be plugged.
No
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Ports & interfaces
Line-in
Yes
Performance
MP3 playback *
The device can play MP3s.
Yes
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Recording on
Magnetic tape
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
40 channels
Power
Power source *
What is providing power for the product e.g. mains electricity.
AC
Weight & dimensions
Width
The measurement or extent of something from side to side.
175 mm
Depth
The distance from the front to the back of something.
305 mm
Height
The measurement of the product from head to foot or from base to top.
252 mm
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
528 x 400 x 351 mm
Package weight
Weight of the packaged product.
10.8 kg
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Magnetically shielded
Yes
Apple docking compatibility
What devices can be docked with this product.
Not supported
Speaker width
17 cm
Speaker depth
21.4 cm
Speaker height
25.2 cm
CD-R playback
The device can play CD-Rs (recordable CDs).
Yes
CD-RW playback
The device can play CD-RWs (rewritable CDs).
Yes
Auto digital tuning
Yes
Brand Image Product code Product Stock Price from
Philips MCM3150/55 home audio set Home audio micro system Black 120 W Philips MCM3150/55 home audio set Home audio micro system Black 120 W
(show image)
MCM3150/55 MCM3150/55  — 
Customer service details
X