Philips logo

Philips Micro Hi-Fi System MCM720/05

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78936
Info modified on:
14 Mar 2024, 17:23:25
Short summary description Philips Micro Hi-Fi System MCM720/05:

Philips Micro Hi-Fi System MCM720/05, Red, Logic, 1 deck(s), 1 discs, Top, 2 W

Long summary description Philips Micro Hi-Fi System MCM720/05:

Philips Micro Hi-Fi System MCM720/05. Product colour: Red, Cassette deck technology: Logic, Number of decks: 1 deck(s). RMS rated power: 2 W, Speaker type: 2-way. Supported radio bands: FM, MW, Tuner enhancements: Auto store. Headphone connectivity: 3.5 mm. Audio formats supported: MP3, WMA, Playback disc formats: CD audio, Playback modes: Repeat, Repeat all, Shuffle

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.