Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Harmony Component micro Hi-Fi system MCM7000/12

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Harmony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Component micro Hi-Fi system MCM7000/12
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCM7000/12
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8712581579159
Category
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
home audio sets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Jun 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 157333
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-06-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 18 Jan 2018 20:45:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Harmony Component micro Hi-Fi system MCM7000/12 :
The short editorial description of Philips Harmony Component micro Hi-Fi system MCM7000/12

Enjoy high fidelity music. Obsessed with sound. Hi-Fi dome tweeter.
More>>>

Philips Harmony Component micro Hi-Fi system MCM7000/12:
The official marketing text of Philips Harmony Component micro Hi-Fi system MCM7000/12 as supplied by the manufacturer
Great sound from CDs, MP3 Link and USB Direct with this Philips MCM7000/12. Hi-Fi dome tweeters bring you detailed and natural sound while Treble and Bass Control lets you adjust tones. Add on a high quality look with an aluminum cabinet.
- Enrich your sound experience
- Enjoy your music from multiple sources
- Premium finishing with noble materials
Short summary description Philips Harmony Component micro Hi-Fi system MCM7000/12:
This short summary of the Philips Harmony Component micro Hi-Fi system MCM7000/12 data-sheet is auto-generated and uses the product title and the first six key specs.
Philips Harmony Component micro Hi-Fi system MCM7000/12, Home audio micro system, Silver, 60 W, FM, Digital, VFD
Long summary description Philips Harmony Component micro Hi-Fi system MCM7000/12 :

Philips Component micro Hi-Fi system MCM7000/12, Harmony. Type: Home audio micro system, Colour of product: Silver. RMS rated power: 60 W. Supported radio bands: FM, Tuner type: Digital. Display type: VFD. Headphone connectivity: 3.5 mm

This is an auto-generated long summary of Philips Harmony Component micro Hi-Fi system MCM7000/12 based on the first three specs of the first five spec groups.
Design
Type *
Characteristics of the device.
Home audio micro system
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Optical disc player *
CD player, DVD player or other device able to play optical discs.
Yes
Cassette deck *
Type of tape machine for playing and recording cassettes.
No
Multimedia
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
60 W
Karaoke
Form of entertainment in which people take turns to sing popular songs into a microphone over pre-recorded backing tracks.
No
Radio
Supported radio bands *
The bands which the radio can receive e.g. FM, MW, LW.
FM
Radio Data System (RDS)
RDS (Radio Data System) means that information such as time, station identification and programme information can be displayed by the device.
Yes
Tuner type
The type of radio tuner e.g. analog, digital.
Digital
Preset stations quantity
The number of preset radio stations that can be stored. The preset stations are the ones that can be reached by pressing a button; they do not require manual tuning.
20
Display
Display type
Type of display (screen) e.g. LCD.
VFD
Ports & interfaces
Apple docking compatibility
What devices can be docked with this product.
Not supported
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
AUX in
Yes
Performance
MP3 playback *
The device can play MP3s.
Yes
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Audio formats supported *
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3,WMA
Playback modes
Repeat, Shuffle
Performance
Video recording
Recording moving visual images.
No
USB direct playback
The device can play audio or video contact directly from a peripheral device (e.g. memory stick) which is plugged in via a USB connector.
Yes
Ergonomics
Bass adjustment
Yes
Treble adjustment
Yes
Power
Power source *
What is providing power for the product e.g. mains electricity.
AC
AC input frequency
50
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
220-240
Weight & dimensions
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
425 x 310 x 441 mm
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Memory card included
Yes
Cables included
AUX
Other features
Speaker width
17.4 cm
Speaker depth
24 cm
Speaker height
26 cm
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
250 x 285 x 92 mm
CD-R playback
The device can play CD-Rs (recordable CDs).
Yes
CD-RW playback
The device can play CD-RWs (rewritable CDs).
Yes
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
USB direct modes
Fast Backward, Fast forward, Play/Pause, Previous/Next, Program Play, Repeat, Shuffle, Stop
Brand Image Product code Product Stock Price from
Philips MCM3150/55 Home audio micro system 120W Black home audio set Philips MCM3150/55 Home audio micro system 120W Black home audio set
(show image)
MCM3150/55 MCM3150/55  — 
Country Distributor
Nederland 1 distributor(s)
Deutschland 1 distributor(s)
Czech Republic 1 distributor(s)
Belgium 1 distributor(s)
X