Philips logo

Philips MCM309R Micro Hi-Fi System

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
36375
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips MCM309R Micro Hi-Fi System:

Philips MCM309R Micro Hi-Fi System, 4 discs, Active subwoofer, 220 x 357 x 350 mm, 18 kg, 567 x 512 x 420 mm, LCD

Long summary description Philips MCM309R Micro Hi-Fi System:

Philips MCM309R Micro Hi-Fi System. Number of optical discs: 4 discs. Subwoofer type: Active subwoofer. Subwoofer dimensions (W x D x H): 220 x 357 x 350 mm. Package weight: 18 kg, Package dimensions (WxDxH): 567 x 512 x 420 mm. Display: LCD, Channels quantity: 40 channels, Backlight colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.