Philips logo

Philips MCM276R MP3/WMA Micro Hi-Fi System

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89287
Info modified on:
14 Mar 2024, 17:37:24
Short summary description Philips MCM276R MP3/WMA Micro Hi-Fi System:

Philips MCM276R MP3/WMA Micro Hi-Fi System, Home audio micro system, Grey, Silver, Front, 10 W, 2-way, 10.2 cm

Long summary description Philips MCM276R MP3/WMA Micro Hi-Fi System:

Philips MCM276R MP3/WMA Micro Hi-Fi System. Type: Home audio micro system, Product colour: Grey, Silver, Disc loading type: Front. RMS rated power: 10 W, Speaker type: 2-way, Woofer diameter: 10.2 cm. Supported radio bands: AM, FM, Tuner enhancements: Auto store, FM band range: 87.5 - 108 MHz. Display type: LCD, Backlight colour: Blue. Headphone connectivity: 3.5 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.