location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Micro Hi-Fi System MCM275/05

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Micro Hi-Fi System MCM275/05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCM275/05 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895925952
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Quick start guide (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips MCM275/05 user manual (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Micro Hi-Fi System MCM275/05
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home audio micro system
  • - Optical disc player
  • - MP3 playback
Long product name Philips Micro Hi-Fi System MCM275/05 :
The long product name of Philips Micro Hi-Fi System MCM275/05. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Micro Hi-Fi System, RMS 2 x 5 W, FM/MW, CD/-R/-RW/MP3/WMA/, 5.5 kg
More>>>
Philips Micro Hi-Fi System MCM275/05:
The official description of Philips Micro Hi-Fi System MCM275/05 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Trendy and progressive, unique innovation and style appeals to you. And so will the vividly chic MCM275 with dynamic sound performance packed in a sleek design with MP3/WMA-CD & USB Direct playback that can also be wall mounted.

Unlimited listening pleasure
- Enjoy MP3/WMA music directly from your portable USB devices
- Play MP3/WMA-CD, CD and CD-RW
- Convenient line-in jack for portable music playback

Enrich your sound experience
- Digital Sound Control for optimised music style settings
- Dynamic Bass Boost for deep and dramatic sound
- 2 x 5 W RMS/2 x 10 W music power/400 W PMPO

Start the day your way
- Wake-up and sleep timer functions
- Digital tuning with 40 pre-set stations for extra convenience

Watch your disc spin
- Front motorised CD door with viewing window
- Wall-mountable option for flexible placement.

Short summary description Philips Micro Hi-Fi System MCM275/05:
This short summary of the Philips Micro Hi-Fi System MCM275/05 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Micro Hi-Fi System MCM275/05, Home audio micro system, 1 discs, 10.2 cm, 20 W, FM, MW, Auto store

Long summary description Philips Micro Hi-Fi System MCM275/05:
This is an auto-generated long summary of Philips Micro Hi-Fi System MCM275/05 based on the first three specs of the first five spec groups.

Philips Micro Hi-Fi System MCM275/05. Type: Home audio micro system, Number of optical discs: 1 discs. Woofer diameter: 10.2 cm, Peak Music Power Output (PMPO): 20 W. Supported radio bands: FM, MW, Tuner enhancements: Auto store, Tuner type: Digital. Display type: LCD, Backlight colour: Blue. Headphone connectivity: 3.5 mm

Design
Type *
Home audio micro system
Optical disc player *
Yes
Number of optical discs
1 discs
Multimedia
Woofer diameter
10.2 cm
Peak Music Power Output (PMPO)
20 W
Radio
Supported radio bands *
FM, MW
Radio Data System (RDS)
Yes
Tuner enhancements
Auto store
Tuner type
Digital
Preset stations quantity
40
Display
Display type
LCD
Backlight colour
Blue
Ports & interfaces
Headphone connectivity
3.5 mm
USB 2.0 ports quantity
1
Headphone outputs
1
Line-in
Yes
Performance
MP3 playback
Yes
Performance
Audio formats supported *
MP3, WMA
Channels quantity
40 channels
Power
Power consumption (standby)
0.5 W
Weight & dimensions
Package width
310 mm
Package depth
238 mm
Package height
314 mm
Package weight
5.5 kg
Main speaker depth
9 cm
Main speaker height
26.9 cm
Main speaker width
16 cm
Packaging content
Remote control included
Yes
Other features
I/O ports
1x Line-in 1x FM/MW Antenna
Output power description
2x10W audio
Dimensions (WxDxH)
194 x 90 x 269 mm
Speakers
2, 2-way Bass Reflex
CD-R playback
Yes
CD-RW playback
Yes
Additional accessories
FM/MW Antenna
Media types supported
CD
Auto digital tuning
Yes
Brand Image Product code Product Stock Price from
Philips MCM2300/77 home audio system Home audio micro system 15 W Black Philips MCM2300/77 home audio system Home audio micro system 15 W Black
(show image)
MCM2300/77 MCM2300/77
Philips MCM3150/55 home audio system Home audio micro system 120 W Black Philips MCM3150/55 home audio system Home audio micro system 120 W Black
(show image)
MCM3150/55 MCM3150/55
Philips MP3 Micro HiFi-System MCM250 Philips MP3 Micro HiFi-System MCM250
(show image)
MCM250/22 MP3 Micro HiFi-System MCM250