location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Micro music system MCM2300/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Micro music system MCM2300/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCM2300/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581711719 show
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 297102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Micro music system MCM2300/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home audio micro system 15 W Black, Silver
  • - Optical disc player
  • - USB port
  • - MP3 playback
Long product name Philips Micro music system MCM2300/12 :
The long product name of Philips Micro music system MCM2300/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Relax to great music. Obsessed with sound
More>>>
Philips Micro music system MCM2300/12:
The official description of Philips Micro music system MCM2300/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Listen to your ­favorites on this compact, all-in-one Philips music system equipped with USB, Audio in and CD playback. Enjoy powerful music with Bass Reflex speakers and Digital Sound Controls for optimized sound settings.

Enrich your sound experience
- Bass Reflex Speaker System delivers a powerful, deeper bass.
- 15W maximum output power.
- Digital Sound Control.

Enjoy your music from multiple sources
- Play MP3-CD, CD and CD-R/RW.
- USB Direct for easy MP3 music playback.
- Audio-in for portable music playback.

Easy to use
- Motorized CD loader for convenience access.
- Digital tuning with preset stations for extra convenience.

Bass Reflex Speaker System
Bass Reflex Speaker System delivers a deep bass experience from a compact loudspeaker box system. It differs from a conventional loudspeaker box system in the addition of a bass pipe that is acoustically aligned to the woofer to optimize the low frequency roll-off of the system. The result is deeper controlled bass and lower distortion. The system works by resonating the air mass in the bass pipe to vibrate like a conventional woofer. Combined with the response of the woofer, the system extends the overall low frequency sounds to create a whole new dimension of deep bass.

Audio-in
The Audio in connectivity allows direct playback of Audio in content from portable media players. Besides the benefit of enjoying your favorite music in the superior sound quality delivered by the audio system, the Audio in is also extremely convenient as all you have to do is to plug your portable MP3 player to the audio system.

USB Direct for easy MP3 music
Thanks to the complete file transferability, you can easily enjoy the convenience and fun of accessing more digital music via the built-in USB Direct.

Digital Sound Control
Digital Sound Control offers you a choice of pre-set balanced, clear, powerful, warm and bright controls you can use to optimise the frequency ranges for different musical styles. Each mode uses graphic equalizing technology to automatically adjust the sound balance and enhance the most important sound frequencies in your chosen music style. Ultimately, Digital Sound Control makes it easy for you get the most out of your music by precisely adjusting the sound balance to match the type of music you are playing.

Short summary description Philips Micro music system MCM2300/12:
This short summary of the Philips Micro music system MCM2300/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Micro music system MCM2300/12, Home audio micro system, Black, Silver, 1 discs, Tray, 15 W, 7.62 cm

Long summary description Philips Micro music system MCM2300/12:
This is an auto-generated long summary of Philips Micro music system MCM2300/12 based on the first three specs of the first five spec groups.

Philips Micro music system MCM2300/12. Type: Home audio micro system, Product colour: Black, Silver, Number of optical discs: 1 discs. RMS rated power: 15 W, Woofer diameter: 7.62 cm. Supported radio bands: FM, Tuner enhancements: Auto scan, Auto tuning, Tuner type: Digital. Display type: LED. Audio formats supported: MP3, Disc types supported: CD, CD-R, CD-RW, Playback disc formats: CD audio

Design
Type *
Home audio micro system
Product colour *
Black, Silver
Optical disc player *
Yes
Cassette deck
No
Number of optical discs
1 discs
Disc loading type
Tray
Multimedia
Number of speakers *
2
RMS rated power *
15 W
Woofer diameter
7.62 cm
Bass reflex
Yes
Radio
Supported radio bands *
FM
Tuner enhancements
Auto scan, Auto tuning
Tuner type
Digital
Preset stations quantity
20
Display
Display type
LED
Storage
Built-in HDD
No
Network
Wi-Fi *
No
Ports & interfaces
USB port *
Yes
Apple docking *
No
USB 2.0 ports quantity
1
Line-in
Yes
Performance
MP3 playback
Yes
Performance
Card reader integrated *
No
Disc types supported
CD, CD-R, CD-RW
Playback disc formats
CD audio
Audio formats supported *
MP3
USB direct playback
Yes
Ergonomics
Integrated clock
Yes
Sleep timer
Yes
Power
Power source *
AC
Input voltage
100-240 V
Input frequency
50 - 60 Hz
Weight & dimensions
Width
180 mm
Depth
247 mm
Height
121 mm
Weight
3.55 kg
Front speaker width
15 cm
Front speaker depth
12.5 cm
Front speaker height
23.8 cm
Package width
577 mm
Package depth
185 mm
Package height
312 mm
Package weight
4.5 kg
Packaging content
Remote control included
Yes
Manual
Yes
Cables included
AC
FM antenna
Yes
Brand Image Product code Product Stock Price from
Philips MCM2300/77 home audio system Home audio micro system 15 W Black Philips MCM2300/77 home audio system Home audio micro system 15 W Black
(show image)
MCM2300/77 MCM2300/77
Philips MCM3150/55 home audio system Home audio micro system 120 W Black Philips MCM3150/55 home audio system Home audio micro system 120 W Black
(show image)
MCM3150/55 MCM3150/55
Philips MP3 Micro HiFi-System MCM250 Philips MP3 Micro HiFi-System MCM250
(show image)
MCM250/22 MP3 Micro HiFi-System MCM250
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)