Philips logo

Philips MCM190 MP3 Micro Hi-Fi System

Product code:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
21395
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips MCM190 MP3 Micro Hi-Fi System:

Philips MCM190 MP3 Micro Hi-Fi System, Mechanical, Auto store, LCD, Orange, Magnetic tape, 20 channels

Long summary description Philips MCM190 MP3 Micro Hi-Fi System:

Philips MCM190 MP3 Micro Hi-Fi System. Cassette deck technology: Mechanical. Tuner enhancements: Auto store. Display type: LCD, Backlight colour: Orange. Recording on: Magnetic tape, Channels quantity: 20 channels. Package width: 446 mm, Package depth: 342 mm, Package height: 312 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.