Philips logo

Philips MCM119 MP3/WMA Micro Hi-Fi System

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93246
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips MCM119 MP3/WMA Micro Hi-Fi System:

Philips MCM119 MP3/WMA Micro Hi-Fi System, Home audio micro system, Grey, Silver, Top, 40 W, 10.2 cm, 4 Ω

Long summary description Philips MCM119 MP3/WMA Micro Hi-Fi System:

Philips MCM119 MP3/WMA Micro Hi-Fi System. Type: Home audio micro system, Product colour: Grey, Silver, Disc loading type: Top. RMS rated power: 40 W, Woofer diameter: 10.2 cm, Impedance: 4 Ω. Supported radio bands: FM, MW, Tuner enhancements: Auto store, FM band range: 87.5 - 108 MHz. Display type: VFD. Audio formats supported: MP3, WMA, Disc types supported: CD, CD-R, CD-RW, Playback disc formats: CD audio

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.