Philips MCM108B Micro Hi-Fi System, Home audio micro system, Black, 1 discs, Top, 4 W, 1-way
Philips MCM108B Micro Hi-Fi System. Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 4 W, Speaker type: 1-way, Woofer diameter: 8.89 cm. Supported radio bands: AM, FM. Display type: LCD, Backlight colour: White. Headphone connectivity: 3.5 mm