Philips logo

Philips Streamium Wi-Fi component Hi-Fi system MCI900/12

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125164
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Streamium Wi-Fi component Hi-Fi system MCI900/12:

Philips Streamium Wi-Fi component Hi-Fi system MCI900/12, DVD player, DivX, 100 W, AAC, FLAC, MP3, OGG, WMA, 8 - 320 Kbit/s, German, Dutch, English, Spanish, French, Italian, Portuguese, Swedish

Long summary description Philips Streamium Wi-Fi component Hi-Fi system MCI900/12:

Philips Streamium Wi-Fi component Hi-Fi system MCI900/12. Optical disc player type: DVD player. Video formats supported: DivX. RMS rated power: 100 W, Audio formats supported: AAC, FLAC, MP3, OGG, WMA, MP3 bit rates: 8 - 320 Kbit/s. On Screen Display (OSD) languages: German, Dutch, English, Spanish, French, Italian, Portuguese, Swedish. Power consumption (standby): 1 W

Reasons to buy
Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.