Philips logo

Philips MCD705 DVD Micro Theater

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16734
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips MCD705 DVD Micro Theater:

Philips MCD705 DVD Micro Theater, 85 x 70 x 435 mm, 270 x 85 x 95 mm, 360 x 350 x 185 mm, 520 mm, 410 mm, 480 mm

Long summary description Philips MCD705 DVD Micro Theater:

Philips MCD705 DVD Micro Theater. Center speaker dimensions (WxDxH): 85 x 70 x 435 mm, Satellite speaker dimensions (WxDxH): 270 x 85 x 95 mm, Subwoofer dimensions (W x D x H): 360 x 350 x 185 mm. Package width: 520 mm, Package depth: 410 mm, Package height: 480 mm. Depth: 230 mm, Height: 160 mm, Channels quantity: 40 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.