Philips logo

Philips MCD703 DVD Micro Theater

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74084
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips MCD703 DVD Micro Theater:

Philips MCD703 DVD Micro Theater, Passive subwoofer, 280 x 330 x 180 mm, 793 mm, 380 mm, 278 mm, 18 kg

Long summary description Philips MCD703 DVD Micro Theater:

Philips MCD703 DVD Micro Theater. Subwoofer type: Passive subwoofer. Subwoofer dimensions (W x D x H): 280 x 330 x 180 mm. Package width: 793 mm, Package depth: 380 mm, Package height: 278 mm. Depth: 268 mm, Height: 156 mm, Channels quantity: 40 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.