Philips logo

Philips MCD700 DVD Micro Theater

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18812
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips MCD700 DVD Micro Theater:

Philips MCD700 DVD Micro Theater, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Top, CD audio, CD video, SVCD, VCD, 2.0 channels, 50 W

Long summary description Philips MCD700 DVD Micro Theater:

Philips MCD700 DVD Micro Theater. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Top. Audio output channels: 2.0 channels, RMS rated power: 50 W, Audio decoders: Dolby Digital. Supported radio bands: FM, MW. Front speaker type: 2-way, Front speakers RMS power: 50 W, Front speaker woofer diameter (imperial): 10.2 cm (4"). On Screen Display (OSD) languages: English, Spanish, French

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.