Philips logo

Philips MCD515 DVD Micro Theater

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54514
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips MCD515 DVD Micro Theater:

Philips MCD515 DVD Micro Theater, Top, 528 mm, 400 mm, 351 mm, 10.5 kg, 305 mm

Long summary description Philips MCD515 DVD Micro Theater:

Philips MCD515 DVD Micro Theater. Disc loading type: Top. Package width: 528 mm, Package depth: 400 mm, Package height: 351 mm. Depth: 305 mm, Height: 252 mm, Channels quantity: 40 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.