Philips MCD515 DVD Micro Theater, Logic, FM, MW, Auto store, VFD, 3.5 mm, Magnetic tape
Philips MCD515 DVD Micro Theater. Cassette deck technology: Logic. Supported radio bands: FM, MW, Tuner enhancements: Auto store. Display type: VFD. Headphone connectivity: 3.5 mm. Recording on: Magnetic tape, Channels quantity: 40 channels