Philips logo

Philips MCD295/12 home audio system Home audio micro system 30 W Metallic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142963
Info modified on:
14 Mar 2024, 19:36:54
Short summary description Philips MCD295/12 home audio system Home audio micro system 30 W Metallic:

Philips MCD295/12, Home audio micro system, Metallic, Mechanical, 1 deck(s), Top, 30 W

Long summary description Philips MCD295/12 home audio system Home audio micro system 30 W Metallic:

Philips MCD295/12. Type: Home audio micro system, Product colour: Metallic, Cassette deck technology: Mechanical. RMS rated power: 30 W, Speaker type: 2-way, Subwoofer type: Active subwoofer. Supported radio bands: FM, MW, RDS features: CT, PS, RT, Tuner type: Digital. Display type: VFD. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.