Philips logo

Philips MCD295 DVD Micro Theater

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62345
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips MCD295 DVD Micro Theater:

Philips MCD295 DVD Micro Theater, Home audio micro system, Black, Mechanical, 1 deck(s), 1 discs, Top

Long summary description Philips MCD295 DVD Micro Theater:

Philips MCD295 DVD Micro Theater. Type: Home audio micro system, Product colour: Black, Cassette deck technology: Mechanical. RMS rated power: 30 W, Speaker type: 2-way, Woofer diameter: 10.2 cm. Supported radio bands: FM, MW, RDS features: RT, Tuner enhancements: Auto store, Auto tuning. Display type: VFD. Audio formats supported: MP3, WMA, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD audio, CD video, SVCD, VCD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.