Philips logo

Philips MCD290 DVD Micro Theater

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77157
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips MCD290 DVD Micro Theater:

Philips MCD290 DVD Micro Theater, Top, 446 mm, 342 mm, 312 mm, 8.4 kg, 258 mm

Long summary description Philips MCD290 DVD Micro Theater:

Philips MCD290 DVD Micro Theater. Disc loading type: Top. Package width: 446 mm, Package depth: 342 mm, Package height: 312 mm. Depth: 258 mm, Height: 235 mm, Channels quantity: 20 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.