Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MCD288E HDMI 1080i DVD Micro Theater

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MCD288E HDMI 1080i DVD Micro Theater
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCD288E/12
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8712581402310
Category
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that\'s not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
home cinema systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 31 Mar 2008
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 69202
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 31-03-08 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 09 Dec 2017 11:29:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips MCD288E HDMI 1080i DVD Micro Theater :
The short editorial description of Philips MCD288E HDMI 1080i DVD Micro Theater

MCD288E/12 - 100 W
More>>>

Philips MCD288E HDMI 1080i DVD Micro Theater:
The official marketing text of Philips MCD288E HDMI 1080i DVD Micro Theater as supplied by the manufacturer
Pure power meets ultra-sleek chic with the MCD288E DVD Micro Theatre that lets you enjoy your favorite music and movies in unmatched sound quality. This elegant beauty will enhance any interior, with option of table-stand or wall-mount.

Enrich your movie experience
- HDMI 1080i with high definition video upscaling
- Dolby Digital for ultimate movie experience
- Progressive Scan component video for optimized image quality
- Play DVD, DivX®, (S)VCD, MP3-CD, WMA-CD, CD(RW) & Picture CD
- 12-bit/108MHz video processing for sharp and natural images

Enrich your sound experience
- USB Direct for music and photo playback
- Class 'D' digital amplifier for quality sound performance
- Digital Sound Control for optimized music style settings
- Dynamic Bass Boost for deep and dramatic sound
- Loudness for bass and treble enhancement
- Total 100W RMS

Design that blends into your interior(s)
- Wall-mountable option for flexible placement
Short summary description Philips MCD288E HDMI 1080i DVD Micro Theater:
This short summary of the Philips MCD288E HDMI 1080i DVD Micro Theater data-sheet is auto-generated and uses the product title and the first six key specs.
Philips MCD288E HDMI 1080i DVD Micro Theater, DVD player, CD,CD-R,CD-RW,DVD+R,DVD+RW,DVD-R,DVD-ROM,DVD-RW, Slot, 1 discs, DIVX, 2.1 channels
Long summary description Philips MCD288E HDMI 1080i DVD Micro Theater :

Philips MCD288E HDMI 1080i DVD Micro Theater. Optical disc player type: DVD player, Disc types supported: CD,CD-R,CD-RW,DVD+R,DVD+RW,DVD-R,DVD-ROM,DVD-RW, Disc loading type: Slot. Video formats supported: DIVX. Audio output channels: 2.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital. Supported radio bands: FM. Subwoofer type: Active subwoofer

This is an auto-generated long summary of Philips MCD288E HDMI 1080i DVD Micro Theater based on the first three specs of the first five spec groups.
Optical drive
Optical disc player type *
The type of optical disc player e.g. DVD reader, CD reader.
DVD player
Disc types supported *
The types of disc which can be used with this device.
CD,CD-R,CD-RW,DVD+R,DVD+RW,DVD-R,DVD-ROM,DVD-RW
Disc loading type
Type of mechanism by which the optical disc is loaded into the product.
Slot
Number of optical discs
1 discs
Hard drive
Built-in hard drive
The product has a hard drive built into it.
No
Video
3D *
The device can be used with 3D technology.
No
Video formats supported *
The type of video formats that can be used by this device.
DIVX
Progressive scan
Also referred to as noninterlaced scanning, this is a way of displaying, storing, or transmitting moving images in which all the lines of each frame are drawn in sequence. This is in contrast to interlaced video used in traditional analog television systems where only the odd lines, then the even lines of each frame (each image called a video field) are drawn alternately.Progressive scan is used for DVDs and HDTV (high defintion television).
Yes
Audio
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
2.1 channels
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
1000 W
Audio decoders *
Device or software capable of decoding a digital stream of audio e.g. internet radio.
Dolby Digital
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3,WMA
Radio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Supported radio bands
The bands which the radio can receive e.g. FM, MW, LW.
FM
Preset stations quantity
The number of preset radio stations that can be stored. The preset stations are the ones that can be reached by pressing a button; they do not require manual tuning.
20
Subwoofer
Subwoofer type
Loudspeaker which is dedicated to the reproduction of low-pitched audio frequencies known as bass.Subwoofers are made up of one or more woofers mounted in a loudspeaker enclosure—often made of wood—capable of withstanding air pressure while resisting deformation. Subwoofer enclosures come in a variety of designs, including bass reflex (with a port or passive radiator in the enclosure), infinite baffle, horn-loaded, and bandpass designs.
Active subwoofer
Technical details
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Grey
USB direct playback
The device can play audio or video contact directly from a peripheral device (e.g. memory stick) which is plugged in via a USB connector.
Yes
Slideshow
Yes
Management features
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
On Screen Display (OSD) languages
German, Dutch, English, Spanish, French, Italian, Portuguese, Swedish, TUR
Sleep timer
Yes
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Component video (YPbPr/YCbCr) out *
The number of sockets (ports) for RF (radio frequency) connections out of the product.
1
Composite video out
The socket in the device for the composite video, which is an analog video transmission (no audio) that carries standard definition video typically at 480i or 576i resolution. The cables for composite video are normally yellow.
1
FM antenna
Yes
Ports & interfaces
Headphone outputs
Number of sockets /ports where headphones are connected.
1
AUX in
Yes
Display
Display
The description of display that can includes display type, resolution, size etc.
VFD
Weight & dimensions
Subwoofer dimensions (WxDxH)
197 x 302 x 170 mm
Power
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
1 W
AC input frequency
50/60
Packaging data
Package width
The distance from one side of the packaging to the other.
480 mm
Package depth
The distance from the front to the back of the packaging.
224 mm
Package height
The distance from the top to the bottom of the packaging.
368 mm
Package weight
Weight of the packaged product.
6.7 kg
Packaging content
Cables included
AC, AV
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Warranty card
Yes
Other features
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Power requirements
110 - 240 V
Height
The measurement of the product from head to foot or from base to top.
250 mm
Auto digital tuning
Yes
Stand depth
11 cm
Stand height
25 cm
Stand width
20 cm
DVD region code
DVD region codes are a digital rights management technique designed to allow film distributors to control aspects of a release, including content, release date, and price, according to the region. Region code 1 is North America and Region code 2 is Europe.
2
Speaker height
22 cm
Speaker width
14 cm
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
ID3 Tag display
Yes
Wall mountable
The product can be mounted on (attached to ) a wall.
Yes
USB direct modes
Fast Backward, Fast forward, Play/Pause
TV tuner
Tuner enhancements
Auto store
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01
Testseek has collected 1 expert review for Philips Mikrosystem med DVD-spelare MCD288E and the rating is 60 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
60%
X