Philips DVD Micro Theatre MCD288/05, Home audio micro system, 100 W, FM, Auto store, VFD, 3.5 mm
Philips DVD Micro Theatre MCD288/05. Type: Home audio micro system. RMS rated power: 100 W. Supported radio bands: FM, Tuner enhancements: Auto store. Display type: VFD. Headphone connectivity: 3.5 mm