Philips logo

Philips MCD196 DVD Micro Theater

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
39316
Info modified on:
22 May 2018, 13:05:31
Short summary description Philips MCD196 DVD Micro Theater:

Philips MCD196 DVD Micro Theater, Top, 22.8 cm, 16 cm, 14.6 cm, 380 mm, 350 mm

Long summary description Philips MCD196 DVD Micro Theater:

Philips MCD196 DVD Micro Theater. Disc loading type: Top. Main speaker height: 22.8 cm, Main speaker depth: 16 cm, Main speaker width: 14.6 cm. Package width: 380 mm, Package depth: 350 mm, Package height: 275 mm. Display: LCD, Depth: 216 mm, Height: 228 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.