Philips logo

Philips MCD196 DVD Micro Theater

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38942
Info modified on:
19 Aug 2024, 21:47:47
Short summary description Philips MCD196 DVD Micro Theater:

Philips MCD196 DVD Micro Theater, Home audio micro system, Black, Silver, Mechanical, Top, 10 W, 8.9 cm

Long summary description Philips MCD196 DVD Micro Theater:

Philips MCD196 DVD Micro Theater. Type: Home audio micro system, Product colour: Black, Silver, Cassette deck technology: Mechanical. RMS rated power: 10 W, Woofer diameter: 8.9 cm, Signal-to-Noise Ratio (SNR): 60 dB. Supported radio bands: FM, MW, Tuner enhancements: Auto store, FM band range: 87.5 - 108 MHz. Display type: LCD. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.