Philips logo

Philips MCD129 DVD Micro Theater

Product code:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
75173
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips MCD129 DVD Micro Theater:

Philips MCD129 DVD Micro Theater, Top, Passive subwoofer, 250 x 232 x 147 mm, 550 mm, 330 mm, 314 mm

Long summary description Philips MCD129 DVD Micro Theater:

Philips MCD129 DVD Micro Theater. Disc loading type: Top. Subwoofer type: Passive subwoofer. Subwoofer dimensions (W x D x H): 250 x 232 x 147 mm. Package width: 550 mm, Package depth: 330 mm, Package height: 314 mm. Depth: 90 mm, Height: 221.5 mm, Speaker height: 25 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.