Philips logo

Philips MC145 Micro Hi-Fi System

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35962
Info modified on:
25 Oct 2019, 14:34:39
Short summary description Philips MC145 Micro Hi-Fi System:

Philips MC145 Micro Hi-Fi System, Home audio micro system, Black, Grey, Silver, Mechanical, Top, 4 W, 7.6 cm

Long summary description Philips MC145 Micro Hi-Fi System:

Philips MC145 Micro Hi-Fi System. Type: Home audio micro system, Product colour: Black, Grey, Silver, Cassette deck technology: Mechanical. RMS rated power: 4 W, Woofer diameter: 7.6 cm, Impedance: 8 Ω. Supported radio bands: FM, MW, FM band range: 87.5 - 108 MHz, MW band range: 530 - 1700 kHz. Display type: LCD, Backlight colour: Blue. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.