Philips logo

Philips Micro Hi-Fi System MC145/12

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78216
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips Micro Hi-Fi System MC145/12:

Philips Micro Hi-Fi System MC145/12, Home audio micro system, Black, Silver, Mechanical, Top, 4 W, 7.6 cm

Long summary description Philips Micro Hi-Fi System MC145/12:

Philips Micro Hi-Fi System MC145/12. Type: Home audio micro system, Product colour: Black, Silver, Cassette deck technology: Mechanical. RMS rated power: 4 W, Woofer diameter: 7.6 cm. Supported radio bands: FM, MW, Tuner enhancements: Auto tuning. Display type: LCD, Backlight colour: Blue. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.