Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Micro Hi-Fi System MC-122/25

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Micro Hi-Fi System MC-122/25
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC122/25
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895827706
Category
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13640
This statistic is based on the 96241 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94057 free Open Icecat users.
Info modified on: 22 Feb 2019 06:20:05
The date of the most recent change of this product data-sheet in Icecat.
User manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips Micro Hi-Fi System MC-122/25 :
The short editorial description of Philips Micro Hi-Fi System MC-122/25

Micro Hi-Fi System, 2 x 10W, CD/CD-R/CD-RW, FM Stereo/MW/LW, 7.2 kg
More>>>
Philips Micro Hi-Fi System MC-122/25:
The official marketing text of Philips Micro Hi-Fi System MC-122/25 as supplied by the manufacturer

Time to get personal! The elegant wood-finished MC122 delivers dynamic sound performance, plus the essential functionalities and the freedom to personalise your sound settings according to your tastes. Enjoy music just the way you like it.

Enrich your sound experience
- Incredible Surround™ for enhanced audio enjoyment
- Digital Sound Control for optimised music style settings
- Dynamic Bass Boost for deep and dramatic sound
- 2 x 5 W RMS/2 x 10 W music power/400 W PMPO

Wake up to CD or radio tunes
- Wake-up and sleep timer functions
- Digital tuning with 40 pre-set stations for extra convenience

Sounds great too
- Elegant wood-finished speakers.

Short summary description Philips Micro Hi-Fi System MC-122/25:
This short summary of the Philips Micro Hi-Fi System MC-122/25 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Micro Hi-Fi System MC-122/25, Home audio micro system, Silver, Mechanical, Top, 20 W, FM,LW,MW

Long summary description Philips Micro Hi-Fi System MC-122/25:
This is an auto-generated long summary of Philips Micro Hi-Fi System MC-122/25 based on the first three specs of the first five spec groups.

Philips Micro Hi-Fi System MC-122/25. Type: Home audio micro system, Product colour: Silver, Cassette deck technology: Mechanical. RMS rated power: 20 W. Supported radio bands: FM,LW,MW, RDS features: CT,PTY,RT,TA,TP, Tuner enhancements: Auto store. Display type: LCD, Backlight colour: Green. Headphone connectivity: 3.5 mm

Digital Sound Control
Digital Sound Control

Digital Sound Control offers you a choice of pre-set Jazz, Rock, Pop and Classical controls you can use to optimise the frequency ranges for different musical styles. Each mode uses graphic equalizing technology to automatically adjust the sound balance and enhance the most important sound frequencies in your chosen music style. Ultimately, Digital Sound Control makes it easy for you get the most out of your music by precisely adjusting the sound balance to match the type of music you are playing.

Dynamic Bass Boost
Dynamic Bass Boost

Dynamic Bass Boost maximises your music enjoyment by emphasising the bass content of the music throughout the range of volume settings - from low to high – at the touch of a button! Bottom-end bass frequencies usually get lost when the volume is set at a low level. To counteract this, Dynamic Bass Boost can be switched on to boost bass levels, so you can enjoy consistent sound even when you turn down the volume.

Incredible Surround™

Incredible Surround is an audio technology from Philips that dramatically magnifies the sound field to immerse you in the audio. Using state-of-the-art electronic phase shifting, Incredible Surround mixes sounds from left and right in such a way that it expands the virtual distance between the two speakers. This wider spread greatly enhances the stereo effect and creates a more natural sound dimension. Incredible Surround allows you to experience total surround with greater depth and width of sound, without the use of additional speakers.

40-preset digital tuning
40-preset digital tuning

Digital radio offers you additional music options to your music collection on your Philips audio system. Simply tune into the station that you want to preset, press and hold the preset button to memorise the frequency. With preset radio stations that can be stored, you can quickly access your favourite radio station without having to manually tune the frequencies each time.

Wake-up and sleep timer
Wake-up and sleep timer

Many alarm clocks feature a variety of alarm choices. This Philips Clock radio wakens you with the radio or the traditional alarm buzzer. The Sleep Timer allows you to programme the required length of time for the music to coincide with how long you normally take to fall asleep. No matter what your alarm clock needs, whether it's a morning buzzer that produces a steady tone, or listening to your favourite music as you go to sleep, this clock radio has it all.

Design
Type *
Home audio micro system
Product colour *
Silver
Optical disc player *
No
Cassette deck *
Yes
Cassette deck technology
Mechanical
Disc loading type
Top
Multimedia
Number of speakers *
2
RMS rated power *
20 W
Bass reflex
Yes
Radio
Supported radio bands *
FM,LW,MW
Radio Data System (RDS)
Yes
RDS features
CT,PTY,RT,TA,TP
Tuner enhancements
Auto store
Preset stations quantity
40
Display
Display type
LCD
Backlight colour
Green
Network
Wi-Fi *
No
Ports & interfaces
USB port *
No
Headphone connectivity
3.5 mm
AUX in
Yes
Performance
Hi-Fi
Yes
MP3 playback *
No
Performance
Card reader integrated *
No
Disc types supported
CD,CD-R,CD-RW
Playback disc formats
CD audio
Playback modes
Program, Repeat, Repeat all, Shuffle
Channels quantity
40 channels
Ergonomics
Sleep timer
Yes
Power
Power source *
AC
Weight & dimensions
Width
140 mm
Depth
280 mm
Height
231 mm
Main unit width
14 cm
Main unit depth
20.2 cm
Main unit height
23.1 cm
Package width
349 mm
Package depth
449 mm
Package height
314 mm
Package weight
7.2 kg
Packaging content
Handheld remote control
Yes
FM antenna
Yes
Other features
Apple docking compatibility
Not supported
Alarms
Yes
Auto digital tuning
Yes
Cassette playback modes
Electronic speed control, Auto stop
Clock function
Yes