Philips Micro Hi-Fi System MC108/05, Home audio micro system, Silver, Top, 4 W, FM, MW, LCD
Philips Micro Hi-Fi System MC108/05. Type: Home audio micro system, Product colour: Silver, Disc loading type: Top. RMS rated power: 4 W. Supported radio bands: FM, MW. Display type: LCD, Backlight colour: White. Headphone connectivity: 3.5 mm